EN
  • EN
  • DE

LMF40CIWM-100

Part No LMF40CIWM-100
Manufacturer National Semiconductor (TI)
Catalog Interface - Filters - Active
Description SWITCHED CAPACITOR FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 100mHz ~ 40kHz
Number of Filters 1
Filter Order 4th
Voltage - Supply 4V ~ 14V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 923344-LMF40CIWM-100
Ultra Librarian 3D Model Ultra Librarian LMF40CIWM-100 CAD Model

Description

The LMF40CIWM-100 is an active low-pass switched capacitor filter designed for interface applications.

  • Filter Type: Butterworth
  • Filter Order: 4th order
  • Cutoff/Center Frequency: 100 mHz to 40 kHz
  • Voltage Supply: 4V to 14V
  • Mounting Type: Surface Mount
  • Package / Case: 16-SOIC
  • Product Status: Active
  • Manufacturer: National Semiconductor (TI)
  • Packaging: Bulk
  • Applications: Audio processing, communications, and instrumentation

You May Also Be Interested in

Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess