EN
  • EN
  • DE

LMC7221AIN

Part No LMC7221AIN
Manufacturer National Semiconductor (TI)
Catalog Linear - Comparators
Description IC Compar Tny Cmos Rr in 8-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Lead Free Contains Lead
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1025511-LMC7221AIN
Categories Linear - Comparators
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMC7221AIN CAD Model

Description

The LMC7221AIN is a micropower CMOS comparator manufactured by National Semiconductor, now part of Texas Instruments (TI). This comparator is designed for low-voltage, low-power applications where minimizing power consumption is critical. It is commonly used in battery-powered devices, portable instruments, and other energy-sensitive systems.

Applications:

  • Battery-Powered Devices
  • Portable Instruments
  • Threshold Detectors
  • Level Translators
  • Zero-Crossing Detectors

Features:

  • Micropower Operation
  • Low Supply Voltage (2.7V to 15V)
  • CMOS Output
  • High Input Impedance
  • Rail-to-Rail Input
  • No Output Latch-Up

Benefits:

  • Extended Battery Life
  • Reduced Power Consumption
  • Direct Interface to CMOS Logic
  • Minimal Loading of Signal Sources
  • Wide Input Voltage Range
  • Reliable Operation

Additional Details:

The LMC7221AIN comparator operates from a low supply voltage, typically ranging from 2.7V to 15V, making it suitable for battery-powered applications. Its micropower operation minimizes current consumption, extending battery life. The CMOS output provides a direct interface to CMOS logic circuits without the need for external pull-up resistors. The high input impedance minimizes loading of the signal source, ensuring accurate comparisons. The rail-to-rail input feature allows the comparator to accurately compare signals across the entire supply voltage range. The absence of output latch-up ensures reliable operation. This comparator is commonly used in threshold detectors, level translators, and zero-crossing detectors. The LMC7221AIN is typically available in a PDIP (Plastic Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. It offers a propagation delay of approximately 200 ns and a typical supply current of 9 μA. This device provides an energy-efficient solution for a variety of comparison tasks in low-power systems.

The LMC7221AIN is known for its predictable performance and low offset voltage, contributing to accurate and reliable comparisons. Its robust design makes it suitable for demanding applications where power efficiency is paramount.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess