EN
  • EN
  • DE

LMC6681BIMX

Part No LMC6681BIMX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982394-LMC6681BIMX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMC6681BIMX CAD Model

Description

The LMC6681BIMX is a precision CMOS operational amplifier manufactured by Texas Instruments (formerly National Semiconductor). This amplifier is designed for applications requiring low input bias current, low offset voltage, and rail-to-rail input and output swing. It is particularly well-suited for precision instrumentation, sensor amplification, and battery-powered systems.

Applications

  • Precision Instrumentation: Used in high-accuracy measurement systems.
  • Sensor Amplification: Amplifies signals from various sensors such as pressure, temperature, and strain gauges.
  • Battery-Powered Systems: Ideal for portable devices due to its low power consumption.
  • Data Acquisition Systems: Used in analog front-end circuits for data acquisition.
  • Medical Devices: Employed in medical instrumentation requiring high precision and low noise.

Features

  • Low Input Bias Current: Typically 10 pA, minimizing errors due to input impedance.
  • Low Offset Voltage: Typically 150 μV, ensuring accurate signal amplification.
  • Rail-to-Rail Input and Output: Maximizes dynamic range and signal swing.
  • Single-Supply Operation: Operates from a single supply voltage of 3V to 15V.
  • Low Power Consumption: Typically 250 μA per amplifier, suitable for battery-powered applications.
  • High Gain-Bandwidth Product: 1.5 MHz, providing good AC performance.
  • Overload Protection: Prevents damage from input voltage exceeding supply rails.
  • Temperature Range: -40°C to +85°C operating temperature range.

Benefits

  • High Accuracy: Low input bias current and offset voltage ensure accurate signal amplification.
  • Wide Dynamic Range: Rail-to-rail input and output swing maximizes signal utilization.
  • Low Power Consumption: Extends battery life in portable devices.
  • Versatile: Suitable for a wide range of applications due to its excellent specifications.
  • Easy to Use: Single-supply operation simplifies circuit design.
  • Robust: Overload protection enhances reliability and prevents damage.

Additional Details

The LMC6681BIMX is available in an SOIC-8 package, making it easy to integrate into surface-mount circuit boards. Its CMOS architecture provides excellent performance with low power consumption. The rail-to-rail input and output swing ensures that the amplifier can handle a wide range of input signals without clipping or distortion. The low input bias current minimizes errors in high-impedance circuits, while the low offset voltage ensures accurate amplification of small signals.

This operational amplifier is ideal for applications where precision, low power consumption, and wide dynamic range are critical. Its excellent specifications and robust design make it a reliable choice for demanding applications in instrumentation, sensor amplification, and battery-powered systems. The LMC6681BIMX provides a cost-effective solution for high-performance analog signal processing.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Chilisin
Lowest to $0.0517
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
STMicroelectronics
Need more? Email Us
Lowpower
Lowest to $0.0643
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Lowest to $0.0222
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess