EN
  • EN
  • DE

LM7322M/NOPB

Part No LM7322M/NOPB
Manufacturer National Semiconductor (TI)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1118+Rohs
Reference case MSOP8
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 754289-LM7322M/NOPB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM7322M/NOPB CAD Model

Description

The LM7322M/NOPB is a dual, low-noise, rail-to-rail output operational amplifier manufactured by National Semiconductor (now Texas Instruments). This amplifier is designed for precision applications requiring low distortion and high bandwidth. The rail-to-rail output swing maximizes dynamic range and signal-to-noise ratio, making it suitable for audio, instrumentation, and signal processing applications.

Applications

  • Audio Amplification: Used in audio amplifiers and preamplifiers for high-quality sound reproduction.
  • Instrumentation Amplifiers: Employed in instrumentation amplifiers for precision signal conditioning.
  • Active Filters: Utilized in active filters for signal filtering and shaping.
  • Data Acquisition Systems: Integrated into data acquisition systems for signal amplification and buffering.
  • Sensor Signal Conditioning: Used in sensor signal conditioning circuits to amplify and filter sensor outputs.

Features

  • Low Noise: Features low input voltage noise, ensuring high signal-to-noise ratio.
  • Rail-to-Rail Output: Provides rail-to-rail output swing, maximizing dynamic range.
  • High Bandwidth: Offers high bandwidth, enabling fast signal processing.
  • Low Distortion: Features low total harmonic distortion (THD), ensuring accurate signal reproduction.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, providing flexibility in power supply design.
  • Low Input Bias Current: Features low input bias current, minimizing errors in high-impedance circuits.

Benefits

  • High Fidelity Audio: Delivers high-fidelity audio reproduction with its low noise and distortion.
  • Precise Signal Conditioning: Provides precise signal conditioning with its low offset voltage and bias current.
  • Wide Dynamic Range: Maximizes dynamic range with its rail-to-rail output swing.
  • Fast Signal Processing: Enables fast signal processing with its high bandwidth.
  • Versatile Applications: Suitable for a wide range of applications due to its versatile performance characteristics.
  • Improved Accuracy: Improves the accuracy of measurements and signal processing with its precision performance.

The LM7322M/NOPB operational amplifier is typically surface-mounted on a printed circuit board (PCB) and requires careful consideration of power supply decoupling and feedback network design to ensure optimal performance. It is a versatile and high-performance amplifier suitable for a wide range of precision applications requiring low noise, low distortion, and high bandwidth. The NOPB suffix indicates that it is a lead-free device, compliant with RoHS standards.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3147 $52.5880
95+ $1.0788 $102.4860
145+ $1.0451 $151.5395
200+ $1.0114 $202.2800
260+ $0.9776 $254.1760
345+ $0.8765 $302.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess