EN
  • EN
  • DE

LM4841MT

Part No LM4841MT
Manufacturer National Semiconductor (TI)
Catalog Linear - Amplifiers - Audio
Description Stereo 2W Amplifiers with DC Volume Control, Transient Free Outputs, and Cap-less Headphone Drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199998-LM4841MT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4841MT CAD Model

Description

The LM4841MT is a stereo audio amplifier produced by National Semiconductor (now Texas Instruments). It's designed to deliver high-quality audio output while minimizing external components. It's commonly used in portable audio devices, laptops, and other applications where space and power are limited.

Applications

  • Laptop Computers: Integrated into laptop audio systems to provide stereo sound output.
  • Portable Audio Players: Used in MP3 players and other portable devices to amplify audio signals for headphones or small speakers.
  • Cell Phones: Integrated into mobile phone audio systems for enhanced audio performance during calls and media playback.
  • LCD Monitors: Incorporated into the audio systems of LCD monitors to provide sound output.
  • USB Speakers: Employed in self-powered USB speakers to amplify audio signals from a computer.

Features

  • Stereo Operation: Amplifies two audio channels for stereo sound reproduction.
  • Low Voltage Operation: Designed to operate from low voltage power supplies, making it suitable for battery-powered devices.
  • Integrated Volume Control: Includes an integrated volume control feature, simplifying system design.
  • Shutdown Mode: Features a shutdown mode to reduce power consumption when the amplifier is not in use.
  • Thermal Overload Protection: Protects the amplifier from damage due to overheating.

Benefits

  • High-Quality Audio: Delivers clear and crisp audio reproduction.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying system design.
  • Enhanced Reliability: Thermal overload protection ensures reliable operation.
  • Compact Size: Small package allows for integration into space-constrained applications.

Specifications

The LM4841MT typically operates from a 2.4V to 5.5V power supply. It can deliver up to 1.1W per channel into an 8Ω load. It has a signal-to-noise ratio (SNR) of typically 90dB. The package type is a TSSOP (Thin Shrink Small Outline Package). It also features a low total harmonic distortion (THD).

In summary, the National Semiconductor (TI) LM4841MT is a stereo audio amplifier designed for low-voltage operation and high-quality audio reproduction. Its integrated features and compact size make it well-suited for a variety of portable and space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess