EN
  • EN
  • DE

SSTV16859BS,118

Part No SSTV16859BS,118
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER 26BIT 56HVQFN / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-HVQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Series 74SSTV
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 13, 26
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number SSTV16859
Other Names 935271266118,SSTV16859BS-T,SSTV16859BS-T
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256321-SSTV16859BS,118
Ultra Librarian 3D Model Ultra Librarian SSTV16859BS,118 CAD Model

Description

The SSTV16859BS,118 is a high-performance, 13-bit to 26-bit configurable registered buffer designed by NXP Semiconductors. This device is specifically engineered to meet the stringent demands of DDR memory modules and other high-speed signal processing applications. With its versatile configuration options, the SSTV16859BS,118 offers a perfect solution for systems that require precise data alignment and timing adjustments.

Key Features

  • High-Speed Operation: This registered buffer is optimized for high-speed signal processing, ensuring minimal propagation delay and high data throughput.
  • Versatile Configuration: The device can be configured as a 13-bit to 26-bit buffer, allowing for flexibility in various application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the SSTV16859BS,118 operates with a reduced power consumption, making it suitable for energy-sensitive designs.
  • Robust Signal Integrity: It includes built-in signal conditioning features that help maintain signal integrity across long PCB traces or connectors.
  • Compatibility: The buffer is compatible with LVTTL and LVCMOS technologies, providing seamless integration with existing digital interfaces.

Applications

The SSTV16859BS,118 is ideal for use in a wide array of applications, including:

  • DDR Memory Modules
  • Server and Workstation Memory
  • High-Speed Data Acquisition Systems
  • Telecommunications Equipment
  • Networking Hardware

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.3V to 2.7V
Operating Temperature -40°C to +85°C
Package TSSOP
Mounting Type Surface Mount

With its robust design, the SSTV16859BS,118 by NXP Semiconductors is an excellent choice for engineers looking to enhance their system's performance with a reliable and flexible registered buffer solution.

You May Also Be Interested in

Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess