EN
  • EN
  • DE

LM36923HYFFR

Part No LM36923HYFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC WHITE LED DVR 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 25mA 12-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-UFBGA, DSBGA
Case / Package 12-DSBGA
Family Name LM36923
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49721-1, 296-49721-2, 296-49721-6, LM36923HYFFR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923160-LM36923HYFFR
Ultra Librarian 3D Model Ultra Librarian LM36923HYFFR CAD Model

Description

The LM36923HYFFR is a high-performance, integrated power management solution from Texas Instruments (TI), designed to meet the demanding requirements of today's advanced electronic devices. This component is part of TI's extensive line of power management integrated circuits (ICs) that offer efficient power conversion and management, making it an ideal choice for a variety of applications, including smartphones, tablets, and other portable consumer electronics.

Key Features

  • Efficiency: The LM36923HYFFR boasts high efficiency across a wide load range, which is critical for extending battery life in portable devices.
  • Integration: This IC integrates multiple functions into a single package, reducing the need for additional components and simplifying the design process.
  • Output Voltage Range: It offers a flexible output voltage range, which can be precisely adjusted to meet the needs of various applications and ensure optimal performance.
  • Thermal Management: With advanced thermal management features, the LM36923HYFFR ensures reliable operation even under high-load conditions.
  • Small Footprint: The compact form factor of the package allows for space-saving designs, which is crucial for modern, miniaturized electronic devices.

Applications

The versatility of the LM36923HYFFR makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • Handheld Gaming Consoles

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM36923HYFFR is no exception. It is built to meet the rigorous standards set by the industry, ensuring long-term performance and stability in the most challenging conditions. With TI's proven track record, customers can trust the LM36923HYFFR to be a reliable component in their electronic designs.

For engineers and designers looking for a robust power management solution, the LM36923HYFFR from Texas Instruments offers the perfect blend of efficiency, integration, and performance. Its advanced features and compact size make it an excellent choice for powering the next generation of portable electronic devices.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4519 $51.4899
50+ $2.0118 $100.5900
77+ $1.9489 $150.0653
107+ $1.8861 $201.8127
138+ $1.8232 $251.6016
184+ $1.6346 $300.7664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,142 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess