The LM3722IM5-4.63 is a microprocessor supervisory circuit manufactured by Texas Instruments (formerly National Semiconductor). It provides a reset signal to a microprocessor when the supply voltage drops below a certain threshold, preventing erroneous operation and data corruption.
Applications:
- Microprocessor-Based Systems
- Embedded Systems
- Industrial Control Systems
- Automotive Electronics
- Consumer Electronics
- Portable Devices
Features:
- Precision Voltage Monitor: Monitors the supply voltage
- Fixed Reset Threshold: 4.63V
- Active-Low Reset Output
- Open-Drain Reset Output
- Power-On Reset (POR)
- Small SOT-23 Package
- Low Supply Current
Benefits:
- Reliable Microprocessor Operation: Prevents data corruption and ensures proper operation during voltage sags or power failures.
- Simplified System Design: Eliminates the need for external components to implement a reset function.
- Small Footprint: SOT-23 package saves board space in compact designs.
- Low Power Consumption: Minimizes current drain in battery-powered applications.
- Accurate Voltage Monitoring: Precision voltage monitor ensures accurate reset triggering.
- Protection Against Brownouts: Provides reliable protection against brownout conditions.
The LM3722IM5-4.63 monitors the supply voltage and asserts a reset signal when the voltage drops below the specified threshold of 4.63V. The reset signal remains asserted until the supply voltage rises above the threshold and a reset timeout period has elapsed. The open-drain reset output allows the device to be used in a variety of system configurations. The power-on reset (POR) function ensures that the microprocessor starts in a known state after power is applied.
The primary function of this device is to prevent the microprocessor from executing code incorrectly during a power brownout condition. This is critical for maintaining data integrity and ensuring proper system operation. The simplicity of use, combined with its small size and low power consumption, makes it a popular choice for a wide range of embedded systems applications. The fixed reset threshold of 4.63V caters to systems using a 5V supply, ensuring reliable reset operation.