EN
  • EN
  • DE

CS35L19B-XWZR

Part No CS35L19B-XWZR
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821000-CS35L19B-XWZR
Ultra Librarian 3D Model Ultra Librarian CS35L19B-XWZR CAD Model

Description

The CS35L19B-XWZR is a smart audio amplifier from Cirrus Logic, designed to enhance audio experiences in a variety of portable devices. This Class D amplifier integrates advanced features to deliver high-quality sound while minimizing power consumption. The device is part of Cirrus Logic's portfolio of audio solutions aimed at improving audio performance in smartphones, tablets, and other mobile applications. It incorporates a sophisticated algorithm for speaker protection and battery management, ensuring both optimal audio output and device longevity.

Applications:

  • Smartphones: Used to improve speaker audio performance and loudness.
  • Tablets: Integrated to provide a richer and clearer audio experience for multimedia consumption.
  • Portable Speakers: Employed to drive small speakers efficiently and with high fidelity.
  • Laptop Computers: Incorporated into audio systems to enhance sound quality.
  • Gaming Devices: Used in handheld gaming consoles and other gaming accessories to improve audio immersion.

Features:

  • Class D Amplifier: Offers high efficiency, reducing power consumption and heat generation.
  • Integrated Speaker Protection: Protects speakers from damage due to excessive voltage or current.
  • Battery Management: Optimizes power usage to extend battery life.
  • Low Noise and Distortion: Delivers clear and crisp audio output.
  • Digital Audio Interface: Supports digital audio input for high-quality audio processing.
  • Adaptive Gain Control: Automatically adjusts the gain to optimize audio levels and prevent clipping.

Benefits:

  • Enhanced Audio Quality: Provides clearer, louder, and more immersive audio experiences.
  • Extended Battery Life: Efficient power management extends the operating time of portable devices.
  • Speaker Protection: Prevents speaker damage, ensuring longevity of audio systems.
  • Reduced Heat Generation: High efficiency minimizes heat, improving device performance and reliability.
  • Improved User Experience: Delivers a superior audio experience, enhancing overall user satisfaction.

The CS35L19B-XWZR typically operates with a low supply voltage, making it suitable for battery-powered devices. It often requires minimal external components, simplifying the design and reducing the overall system cost. The specific package and pinout details can vary, but it is generally designed for easy integration into compact electronic devices. Its digital audio interface allows for seamless connectivity with modern audio processing units. This amplifier is a key component in achieving high-quality audio output in portable devices, offering a balance of performance, efficiency, and protection.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess