EN
  • EN
  • DE

DS8839N

Part No DS8839N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056233-DS8839N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS8839N CAD Model

Description

The DS8839N is a high-speed, quad differential line driver designed for applications requiring reliable data transmission over balanced lines. Manufactured by National Semiconductor (now Texas Instruments), this device is suitable for various communication protocols and industrial environments.

Applications

  • EIA RS-422 communication systems
  • EIA RS-485 communication systems
  • Differential data transmission
  • Line drivers for balanced cables
  • Industrial control networks

Features

  • High-speed operation: Supports data rates up to several Mbps.
  • Quad drivers: Contains four independent differential line drivers in a single package.
  • Single 5V power supply: Operates from a standard 5V power supply.
  • TTL compatible inputs: Interfaces directly with TTL logic levels.
  • Short-circuit protection: Prevents damage from output shorts to ground.
  • Low power consumption: Minimizes power dissipation for energy-efficient operation.
  • Industry standard pinout: Compatible with other quad differential line drivers.

Benefits

  • Reliable data transmission: Ensures accurate data transfer over long distances or noisy environments.
  • Increased system performance: High-speed operation enables faster communication rates.
  • Reduced component count: Quad drivers minimize the number of ICs required.
  • Simplified system design: TTL compatible inputs simplify interfacing with other logic devices.
  • Enhanced system robustness: Short-circuit protection prevents damage from faults.
  • Lower power consumption: Reduces overall system power consumption.

Additional Details

The DS8839N is typically available in a 16-pin DIP or SOIC package. It is designed to drive balanced transmission lines with characteristic impedances of 100 ohms or more. The device features a common enable input that allows all four drivers to be simultaneously enabled or disabled. Propagation delay times are typically in the nanosecond range, making it suitable for high-speed applications. The output voltage swing is compatible with RS-422 and RS-485 standards.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess