EN
  • EN
  • DE

DS0025CN

Part No DS0025CN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010508-DS0025CN
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS0025CN CAD Model

Description

The DS0025CN is a high-speed, high-current clock driver from National Semiconductor (now Texas Instruments). It's specifically designed to drive large capacitive loads at high frequencies, making it suitable for clock distribution networks in digital systems. This driver ensures reliable clock signals across multiple components, minimizing skew and signal degradation.

Applications

  • Clock distribution networks in computers
  • High-speed digital systems
  • Memory controllers
  • ATE (Automatic Test Equipment)
  • Instrumentation

Features

  • High output current: Drives large capacitive loads.
  • High speed: Supports high clock frequencies.
  • Low skew: Minimizes clock skew across multiple outputs.
  • TTL compatible: Interfaces directly with TTL logic.
  • Single power supply: Operates from a single +5V supply.
  • Short circuit protection: Protects the driver from damage due to short circuits.

Benefits

  • Improved system performance: Ensures reliable clock signals for high-speed operation.
  • Reduced clock skew: Minimizes timing errors in digital systems.
  • Increased system reliability: Robust design and short-circuit protection.
  • Simplified system design: TTL compatibility simplifies interfacing with other logic.
  • Cost-effective: Provides a high-performance clock driving solution at a reasonable cost.

Additional Details

The DS0025CN typically operates within a specific voltage and temperature range, as detailed in the datasheet. Key electrical characteristics include propagation delay, rise and fall times, and maximum operating frequency. It is packaged in a standard DIP package for easy integration into printed circuit boards. Proper decoupling and power supply filtering are recommended to minimize noise and ensure stable operation. The DS0025CN is a reliable solution for applications where driving high capacitive loads with minimal signal degradation is essential.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess