The CHP2502103FLF is a thick film chip resistor manufactured by International Resistive. It is designed for surface mount applications, offering a compact and reliable solution for current limiting and voltage division in electronic circuits. The resistor features a robust construction and is suitable for a wide range of industrial and commercial applications.
Applications:
- Current limiting in LED lighting circuits.
- Voltage division in sensor circuits.
- Pull-up and pull-down resistors in digital logic circuits.
- Current sensing in power supplies.
- Termination resistors in signal transmission lines.
Features:
- Thick Film Construction: Provides excellent stability and reliability.
- Surface Mount Technology (SMT): Enables high-density board assembly and automated placement.
- Compact Size: Small form factor saves board space.
- High Precision: Offers precise resistance values with tight tolerances.
- Wide Resistance Range: Available in a broad range of resistance values to suit various applications.
- RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.
Benefits:
- Reliable Performance: Ensures stable and consistent performance in demanding applications.
- Cost-Effective: Provides a cost-effective solution for current limiting and voltage division.
- Easy Assembly: Simplifies board assembly with standard SMT processes.
- Space Saving: Compact size allows for high-density board layouts.
- Environmentally Friendly: RoHS compliance ensures environmental responsibility.
Additional Details:
The CHP2502103FLF has a resistance value of 10k Ohms. It typically has a power rating of 0.25W (1/4W). The tolerance is usually around 1%. The temperature coefficient of resistance (TCR) is a key parameter indicating how much the resistance changes with temperature variations. This resistor is designed to operate within a specified temperature range, typically from -55°C to +155°C. The resistor's construction involves a resistive element deposited on a ceramic substrate, with terminations for soldering to the printed circuit board. Proper soldering techniques are essential to ensure reliable electrical and mechanical connections.