EN
  • EN
  • DE

DP8409AN-2

Part No DP8409AN-2
Manufacturer National Semiconductor (TI)
Catalog Interface - Controllers
Description DRAM CONTROLLER, 256K X 1, MOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Obsolete
Programmable Not Verified
Package / Case 48-DIP
Supplier Device Package 48-DIP
Standard Package 7 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 869227-DP8409AN-2
Ultra Librarian 3D Model Ultra Librarian DP8409AN-2 CAD Model

Description

The 869227-DP8409AN-2 is an integrated circuit (IC) interface controller designed for electronic components.

  • Category: Integrated Circuits (ICs) - Interface - Controllers
  • Series: National Semiconductor (TI)
  • Package: 48-DIP
  • Package Contains: 7 pieces
  • Features: Programmable, current limit, enable, and soft start
  • Voltage Supply Range: Not specified
  • Product Status: Obsolete
  • Programmability Verification: Not verified
  • ECCN: EAR99
  • HTSUS Code: 8542.31.0001

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess