The DP83924AVCE is a single-chip Ethernet controller manufactured by National Semiconductor, now a part of Texas Instruments (TI). It is designed to interface with a variety of microprocessors and provides a complete Ethernet solution for embedded systems. This controller integrates the Media Access Controller (MAC) and Physical Layer (PHY) functions, reducing the overall component count and board space requirements for Ethernet connectivity.
Applications
- Embedded Ethernet applications
- Industrial control systems
- Networked printers
- Ethernet-enabled instrumentation
- Point-of-sale terminals
Features
- Integrated MAC and PHY functions
- Supports 10BASE-T Ethernet
- IEEE 802.3 compliant
- Low power consumption
- Direct interface to microprocessors
- Internal transmit and receive FIFOs
- Diagnostic loopback capability
Benefits
- Reduced system cost and complexity due to single-chip integration
- Simplified design and development process
- Improved system performance with integrated MAC and PHY
- Enhanced reliability through reduced component count
- Lower power consumption for energy-efficient applications
Additional Details
The DP83924AVCE supports standard 10BASE-T Ethernet connectivity. It provides a direct interface to common microprocessors via an address and data bus. The integrated transmit and receive FIFOs help buffer data and improve overall system performance. This controller operates on a single 5V supply and is designed for robust performance in demanding industrial environments. Diagnostic features include loopback capability to allow for system testing and troubleshooting. The DP83924AVCE is available in various package options to suit different application requirements. Its compliance with IEEE 802.3 standards ensures interoperability with other Ethernet devices on the network.