EN
  • EN
  • DE

DM74LS76N

Part No DM74LS76N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055717-DM74LS76N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74LS76N CAD Model

Description

The DM74LS76N is a dual J-K flip-flop with preset and clear, belonging to the Low-Power Schottky (LS) family of TTL logic devices. Manufactured by Texas Instruments (formerly National Semiconductor), this device provides two independent J-K flip-flops in a single package. It's designed for applications requiring versatile sequential logic functions.

Applications:

  • Counters: Used in synchronous and asynchronous counter designs.
  • Shift Registers: Implemented in shift registers for data storage and manipulation.
  • Control Circuits: Applied in control logic for sequencing and timing operations.
  • Frequency Dividers: Utilized in frequency divider circuits.
  • Data Storage: Used for temporary data storage.

Features:

  • Dual J-K Flip-Flops: Contains two independent J-K flip-flops.
  • Preset and Clear Inputs: Each flip-flop has independent preset and clear inputs.
  • Negative-Edge Triggering: Triggered on the negative-going transition of the clock signal.
  • Low-Power Schottky Technology: Offers reduced power consumption compared to standard TTL.
  • TTL Compatibility: Compatible with other TTL logic devices.

Benefits:

  • Versatile Logic Functionality: Provides flexible J-K flip-flop functionality for various applications.
  • Independent Control: Preset and clear inputs allow independent control of each flip-flop.
  • Reduced Power Consumption: Low-power Schottky technology reduces power requirements.
  • Simplified System Design: The dual configuration reduces component count.

Technical Specifications:

The DM74LS76N operates with a supply voltage of 5V. It is available in a 16-pin DIP package. Switching speeds are in the nanosecond range. Consult the official Texas Instruments datasheet for complete specifications.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess