The DM54LS374J/883B is an octal D-type flip-flop with three-state outputs manufactured by National Semiconductor (now Texas Instruments). This device features eight D-type flip-flops with a common clock and output enable, making it ideal for parallel data storage and retrieval. The /883B designation signifies that this part meets stringent military-grade specifications, ensuring high reliability and performance across a wide temperature range.
Applications
- Buffer Registers
- Storage Registers
- Line Drivers
- Memory Address Registers
- Microprocessor Systems
- Military and Aerospace Systems
Features
- Octal D-Type Flip-Flops
- Three-State Outputs
- Common Clock Input
- Output Enable Control
- Low Power Schottky (LS) Technology
- Military Temperature Range: -55°C to +125°C
- Ceramic Package for Enhanced Reliability
Benefits
- Provides eight D-type flip-flops for parallel data storage.
- Three-state outputs allow for easy connection to bus-oriented systems.
- Common clock and output enable simplify control and timing.
- Low Power Schottky technology reduces power consumption.
- Guaranteed performance over a wide temperature range for use in harsh environments.
- Military-grade manufacturing ensures long-term reliability in critical applications.
The DM54LS374J/883B consists of eight D-type flip-flops. Data at the D inputs is transferred to the Q outputs on the positive-going transition of the clock pulse. The three-state outputs can be enabled or disabled using the output enable input. When the output enable is high, the outputs are in a high-impedance state. The device operates from a standard 5V power supply. The Low Power Schottky technology minimizes power consumption while maintaining good speed characteristics. The ceramic package provides excellent hermeticity and resistance to environmental stresses. This device is widely used in microprocessor systems, memory interfaces, and other applications requiring parallel data storage and retrieval.