EN
  • EN
  • DE

22205C106KAT

Part No 22205C106KAT
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 736152-22205C106KAT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 22205C106KAT CAD Model

Description

The 22205C106KAT is a ceramic capacitor manufactured by AVX Corporation, designed for surface mount applications. This capacitor is characterized by its high capacitance value, stable performance, and compact size, making it suitable for a wide range of electronic circuits.

Applications

  • Bypass Capacitors: Used to filter noise and stabilize voltage in power supplies and digital circuits.
  • Decoupling Capacitors: Placed near integrated circuits to provide local energy storage and reduce voltage fluctuations.
  • Filtering Applications: Employed in signal conditioning circuits to remove unwanted frequencies.
  • Timing Circuits: Used in oscillator and timing circuits for accurate timing control.
  • Consumer Electronics: Integrated into smartphones, tablets, and other portable devices.

Features

  • High Capacitance: Offers a capacitance value of 10µF, providing ample energy storage.
  • X7R Dielectric: Provides stable capacitance over temperature and voltage variations.
  • Surface Mount Design: Suitable for automated assembly processes.
  • Compact Size: Allows for high-density circuit board designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Circuit Stability: Provides stable voltage and reduces noise for reliable operation.
  • Enhanced Performance: Improves the performance of digital and analog circuits.
  • Reduced Size and Weight: Allows for smaller and lighter electronic devices.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Simplified Manufacturing: Compatible with automated assembly processes.

Additional Details

The 22205C106KAT features an X7R dielectric, which provides a capacitance variation of ±15% over the operating temperature range of -55°C to +125°C. Its voltage rating is typically 25V to 50V, depending on the specific application requirements. The capacitor is available in a 2220 case size, which measures 0.22 inches in length and 0.20 inches in width. It is designed for reflow soldering and is available in tape and reel packaging for automated placement.

You May Also Be Interested in

TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2439 $62.1950
115+ $1.0210 $117.4150
180+ $0.9887 $177.9660
245+ $0.9575 $234.5875
315+ $0.9252 $291.4380
420+ $0.8293 $348.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess