EN
  • EN
  • DE

DM54154J

Part No DM54154J
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 4-Line to 16-Line Decoders/Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1167808-DM54154J
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM54154J CAD Model

Description

The DM54154J is a 4-line to 16-line decoder/demultiplexer manufactured by National Semiconductor (now Texas Instruments). It's part of the 54/74 series TTL logic family and is designed for memory addressing, data routing, and control logic applications in digital systems.

Applications:

  • Memory Addressing: Used in memory systems to select one of 16 memory locations based on a 4-bit address input.
  • Data Routing: Employed in data routing applications to direct data from a single input to one of 16 outputs.
  • Control Logic: Utilized in control logic circuits to generate control signals for various system components.
  • Keyboard Scanning: Applied in keyboard scanning applications to detect key presses.
  • Seven-Segment Display Decoding: Used to decode binary or BCD data into seven-segment display signals (with additional components).

Features:

  • 4-Line to 16-Line Decoding: Decodes a 4-bit binary input into one of 16 mutually exclusive outputs.
  • Low Output Level: The selected output is driven low, while all other outputs are high.
  • Two Enable Inputs: Features two enable inputs that allow for cascading multiple decoders to expand the decoding capability.
  • High Fan-Out Capability: Designed with high fan-out capability to drive multiple loads.
  • Wide Operating Voltage Range: Operates over a wide voltage range compatible with standard TTL logic levels.

Benefits:

  • Simplified Memory Addressing: Simplifies memory addressing by decoding a 4-bit address into one of 16 unique memory locations.
  • Efficient Data Routing: Enables efficient data routing by directing data to a specific output based on the input address.
  • Versatile Control Logic: Provides a versatile control logic solution for generating control signals in digital systems.
  • Cascadable Design: Enable inputs allow for cascading multiple devices to expand the decoding capability.
  • Increased System Performance: High fan-out capability allows for driving multiple loads without signal degradation.

The DM54154J is typically packaged in a 24-pin DIP or flatpack package. The DM54 prefix indicates it is designed for the military temperature range (-55°C to +125°C). It requires a supply voltage of 5V. It has two enable inputs that must both be low for the device to be active; if either enable input is high, all outputs will be high. Refer to the manufacturer’s datasheet for detailed specifications, timing diagrams, and application examples.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess