EN
  • EN
  • DE

DAC0808LCJ

Part No DAC0808LCJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description DIP 16P PICK#40318
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004394-DAC0808LCJ
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC0808LCJ CAD Model

Description

The DAC0808LCJ is an 8-bit monolithic digital-to-analog converter (DAC) featuring a full-scale output current settling time of 150 ns while dissipating only 33 mW with ±5V supplies. No reference amplifier is needed as a result of the constant input impedance. The DAC0808 also features high compliance output current which ensures the output voltage swing will not affect linearity. It is designed to interface directly with TTL, DTL or CMOS logic levels.

Applications

  • Waveform generators
  • Automatic test equipment
  • Process control systems
  • Motor speed control
  • Audio signal processing
  • Programmable gain and attenuation

Features

  • Fast settling time: 150 ns (typical)
  • Low power consumption: 33 mW at ±5V
  • Non-inverting digital inputs are TTL/CMOS compatible
  • 0V to 5V voltage compliance
  • High output impedance
  • Direct interface to all popular microprocessors
  • Full-scale current prematched to ±1 LSB
  • Eliminates the need for an external output operational amplifier
  • Digitally controlled attenuation
  • Easily multiplexed

Benefits

  • High Speed Conversion: Enables accurate and rapid conversion of digital signals to analog signals, crucial for real-time applications.
  • Low Power Consumption: Minimizes energy usage, ideal for battery-powered or energy-sensitive applications.
  • Direct Microprocessor Interface: Simplifies integration with various digital systems, reducing design complexity and development time.
  • Wide Voltage Compliance: Offers flexibility in output voltage range, accommodating diverse application needs.
  • Reduced Component Count: Eliminates the necessity for an external operational amplifier, lowering system cost and size.

Technical Specifications

  • Resolution: 8 bits
  • Settling Time: 150 ns (typical)
  • Power Dissipation: 33 mW (typical)
  • Supply Voltage: ±4.5V to ±18V
  • Logic Compatibility: TTL/CMOS
  • Operating Temperature: 0°C to +70°C
  • Package: Ceramic DIP

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess