EN
  • EN
  • DE

ADC08061CIN

Part No ADC08061CIN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (A - B)
Description IC Converter 500 Ns A/d 20-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Bits 8
RoHS Non-Compliant
Win Source Part Number 987686-ADC08061CIN
Categories OEM Parts(A-B)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC08061CIN CAD Model

Description

The ADC08061CIN is an 8-bit Analog-to-Digital Converter (ADC) manufactured by National Semiconductor, now part of Texas Instruments (TI). This ADC utilizes a parallel output, making it suitable for interfacing with microprocessors and digital systems. It is designed for applications requiring cost-effectiveness and ease of use.

Applications

  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Robotics
  • Microprocessor-Based Systems

Features

  • 8-Bit Resolution: Provides 256 discrete output levels.
  • Parallel Output: Simplifies interfacing with microprocessors.
  • Single Supply Operation: Operates from a single 5V power supply.
  • Low Power Consumption: Minimizes power requirements in battery-powered applications.
  • Unipolar Input: Designed for unipolar analog input signals.

Benefits

  • Cost-Effective Conversion: Provides a low-cost solution for analog-to-digital conversion.
  • Easy Integration: Parallel output simplifies interfacing with digital systems.
  • Simplified Power Requirements: Single supply operation simplifies power supply design.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of data acquisition applications.

Additional Details

The ADC08061CIN converts an analog input voltage to an 8-bit digital value. The parallel output allows for direct connection to a microprocessor or other digital device. The device operates from a single 5V power supply, simplifying power supply design. Detailed specifications, including conversion time, accuracy, and operating temperature range, can be found in the official datasheet from Texas Instruments (TI). Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device typically requires an external reference voltage to define the full-scale input range. The conversion process is initiated by a start pulse, and the end of conversion is signaled by a status output. The parallel output data is then available for reading by the digital system.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess