EN
  • EN
  • DE

93C56N

Part No 93C56N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980077-93C56N
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 93C56N CAD Model

Description

The 93C56N is a 4K (512 x 8 or 256 x 16) serial Electrically Erasable PROM (EEPROM) manufactured by National Semiconductor, now a part of Texas Instruments (TI). This EEPROM is designed for low-power applications and offers a simple serial interface for easy integration into various systems. It's a reliable and cost-effective solution for non-volatile data storage.

Applications

  • Storing configuration data in embedded systems
  • Storing user preferences in consumer electronics
  • Storing calibration data in instrumentation equipment
  • Storing security codes in access control systems
  • Storing serial numbers and identification information in various devices

Features

  • Low-voltage operation (typically 2.7V to 5.5V)
  • Serial interface (typically SPI or Microwire) for easy communication with microcontrollers
  • Self-timed write cycle, simplifying write operations
  • High endurance (typically 1,000,000 erase/write cycles)
  • Data retention of typically 100 years
  • Low power consumption, making it suitable for battery-powered applications
  • Small package options (e.g., PDIP, SOIC, TSSOP) for space-constrained designs

Benefits

  • Non-volatile memory: Retains data even when power is removed, ensuring data integrity.
  • Easy integration: The serial interface simplifies connection to microcontrollers, reducing development time and complexity.
  • Low power consumption: Extends battery life in portable applications.
  • High endurance: Ensures reliable operation over a long period.
  • Small size: Enables use in compact devices.
  • Cost-effective: Provides a reliable and affordable non-volatile memory solution.

Additional Details

The 93C56N uses a serial communication protocol, typically SPI (Serial Peripheral Interface) or Microwire, to communicate with a host microcontroller. The specific protocol used may vary depending on the exact part number and manufacturer's specifications. The device features a self-timed write cycle, which means that the microcontroller does not need to provide precise timing signals for write operations. This simplifies the programming process.

The memory array is organized as either 512 x 8 bits or 256 x 16 bits, selectable through a configuration pin or software command. This allows the device to be adapted to different data storage requirements. The 93C56N is available in various package options, including PDIP (Plastic Dual In-line Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package), offering flexibility for different board layouts and assembly processes.

When selecting a 93C56N EEPROM, it is important to consult the manufacturer's datasheet for detailed specifications, including voltage range, operating temperature, timing characteristics, and package dimensions. The datasheet will also provide information on the specific serial communication protocol used and the programming commands required to read and write data.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Dell
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess