EN
  • EN
  • DE

54F38DMQB/QS

Part No 54F38DMQB/QS
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1180749-54F38DMQB/QS
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F38DMQB/QS CAD Model

Description

The 54F38DMQB/QS is a high-speed quad 2-input NAND buffer from the Fairchild Advanced Schottky TTL (FAST) logic family, manufactured by National Semiconductor (now Texas Instruments). This integrated circuit (IC) is specifically designed for military and aerospace applications, as indicated by the '54' prefix and the '/QS' suffix. These designations denote compliance with stringent military standards and quality requirements for reliable operation in harsh environments.

Applications

  • Military and aerospace systems: Used in critical applications requiring high-speed performance and reliability under extreme conditions.
  • Digital logic circuits: Implemented in various digital circuits requiring NAND buffer functionality, such as data buffering, signal inversion, and logic gating.
  • High-reliability systems: Employed in systems where dependable operation over a wide temperature range and in harsh environments is essential.

Features

  • Quad 2-input NAND buffer: Contains four independent 2-input NAND buffers in a single package, maximizing circuit density.
  • Fairchild Advanced Schottky TTL (FAST) logic family: Provides high speed and improved performance compared to standard TTL logic.
  • High output drive capability: Capable of driving relatively large loads without significant signal degradation.
  • Military-grade specifications: Manufactured and tested to meet rigorous military standards for quality and reliability.

Benefits

  • Reduced component count: Using a single IC to implement four NAND buffers saves board space and reduces system cost.
  • Improved system performance: High-speed operation allows for faster processing and improved overall system performance.
  • Enhanced reliability: Military-grade specifications ensure dependable operation in harsh environments, minimizing the risk of system failures.
  • Simplified design: Standard logic functions simplify circuit design and reduce development time.

Additional Details

The 54F38DMQB/QS is typically packaged in a ceramic dual-in-line package (CERDIP) or other hermetically sealed packages to ensure environmental protection and long-term reliability. It is designed to operate reliably over a wide temperature range, typically -55°C to +125°C. The specific package and screening level (e.g., MIL-STD-883) will determine the exact operating characteristics and reliability performance. It is part of a family of logic devices known for their high speed and robust performance in demanding applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Febest Auto Parts
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Fuji Electric
Need more? Email Us
Microchip Technology
Need more? Email Us
Qualcomm
Lowest to $7.9791
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess