EN
  • EN
  • DE

54F02DMQB/QS

Part No 54F02DMQB/QS
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207804-54F02DMQB/QS
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F02DMQB/QS CAD Model

Description

The 54F02DMQB/QS is a high-performance Quad 2-Input NOR Gate from the 54F family, manufactured by National Semiconductor, now part of Texas Instruments (TI). This logic gate is designed for military and aerospace applications, offering reliable performance over a wide temperature range. The 54F family is known for its fast switching speeds and high output drive capabilities, making it suitable for demanding digital systems.

Applications:

  • Military and Aerospace Systems: Designed for use in harsh environments.
  • High-Speed Digital Logic: Used in systems requiring fast switching speeds.
  • Data Processing: Implements NOR logic functions in data processing circuits.
  • Control Systems: Used in control logic for various electronic systems.
  • Signal Processing: Implements logic functions in signal processing applications.

Features:

  • Quad 2-Input NOR Gate: Contains four independent 2-input NOR gates.
  • High-Speed Operation: Fast propagation delay times.
  • High Output Drive Capability: Can drive multiple loads.
  • Wide Operating Temperature Range: Operates over the full military temperature range.
  • Military Grade: Manufactured to meet stringent military specifications.

Benefits:

  • Reliable Performance: Designed for use in harsh environments.
  • Improved System Speed: Fast switching speeds improve system performance.
  • Increased System Robustness: High output drive capability ensures reliable signal transmission.
  • Standard Logic Function: NOR gates are a fundamental building block of digital logic.
  • Military-Grade Quality: Meets stringent military specifications for reliability and performance.

Additional Details:

The 54F02DMQB/QS is supplied in a ceramic Dual In-line Package (DIP), providing excellent thermal performance and environmental resistance. The device operates with a standard 5V power supply. When designing with this part, it's important to consult the manufacturer's datasheet for detailed specifications, including timing characteristics, power consumption, and recommended operating conditions. The 'QS' suffix typically indicates specific screening or testing levels for military applications.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Qualcomm
Lowest to $7.9791
Microchip Technology
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Febest Auto Parts
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess