EN
  • EN
  • DE

54AC02DMQB/QS

Part No 54AC02DMQB/QS
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210276-54AC02DMQB/QS
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54AC02DMQB/QS CAD Model

Description

The 54AC02DMQB/QS is a high-performance quad 2-input NOR gate from the Advanced CMOS (AC) logic family, manufactured by National Semiconductor (now Texas Instruments). This integrated circuit (IC) is designed for military and aerospace applications, indicated by the '54' prefix and the '/QS' suffix, which denote compliance with military standards and quality requirements.

Applications

  • Military and aerospace systems: Due to its robust design and adherence to stringent quality standards, it is suitable for use in critical applications where reliability is paramount.
  • Logic circuits: It can be used in various digital logic circuits requiring NOR gate functionality, such as combinational logic, control systems, and data processing.
  • High-reliability systems: It is implemented where dependable performance over a wide temperature range and under harsh environmental conditions is necessary.

Features

  • Quad 2-input NOR gate: Contains four independent 2-input NOR gates in a single package.
  • Advanced CMOS (AC) logic family: Offers high speed and low power consumption compared to older logic families.
  • Wide operating voltage range: Typically operates from 2V to 6V, providing flexibility in different system environments.
  • High noise immunity: Provides robust performance in noisy environments.
  • Military-grade specifications: Complies with stringent military standards for quality and reliability.

Benefits

  • Reduced component count: The quad gate configuration allows for implementing multiple NOR gate functions with a single IC, reducing board space and cost.
  • Improved system performance: High-speed operation enables faster processing and improved overall system performance.
  • Enhanced reliability: Military-grade specifications ensure reliable operation in harsh environments, reducing the risk of system failures.
  • Lower power consumption: CMOS technology minimizes power consumption, extending battery life in portable applications and reducing heat dissipation.
  • Simplified design: Standard logic functions simplify circuit design and reduce development time.

Additional Details

The 54AC02DMQB/QS is typically available in a ceramic dual-in-line package (CERDIP) or other hermetically sealed packages to ensure environmental protection and long-term reliability. Its propagation delay is typically in the nanosecond range, and it exhibits excellent output drive capability. It is designed to operate over a wide temperature range, typically -55°C to +125°C. The specific package and screening level (e.g., MIL-STD-883) will determine the exact operating characteristics and reliability performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Qualcomm
Lowest to $7.9791
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess