EN
  • EN
  • DE

MY9168SS

Part No MY9168SS
Manufacturer MY-SEMI INC.
Catalog Misc Products
Description 16-Channel Constant Current LED Driver With Ghost Image Abatement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MY-SEMI INC.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832295-MY9168SS
Ultra Librarian 3D Model Ultra Librarian MY9168SS CAD Model

Description

The MY9168SS is an LED driver IC from MY-SEMI INC., designed to provide efficient and reliable current regulation for LED lighting applications. This IC is designed with features that protect the LEDs and driver itself from various electrical faults. This makes it suitable for applications where robust and long-lasting performance is required.

Applications:

  • LED Downlights: Used in LED downlights for residential and commercial lighting.
  • LED Street Lights: Integrated into LED street lights to provide reliable and efficient outdoor lighting.
  • LED High Bay Lights: Employed in LED high bay lights for industrial and warehouse lighting applications.
  • Automotive Lighting: Suitable for automotive lighting applications, such as headlights and taillights.
  • Emergency Lighting: Can be used in emergency lighting systems for reliable illumination during power outages.

Features:

  • High Efficiency: Designed for high energy efficiency, minimizing power consumption and heat dissipation.
  • Precise Current Regulation: Provides accurate and stable current to the LEDs, ensuring consistent brightness.
  • Over-Temperature Protection (OTP): Protects the IC from overheating, preventing damage and enhancing reliability.
  • Over-Voltage Protection (OVP): Safeguards the LEDs from over-voltage conditions, extending their lifespan.
  • Short-Circuit Protection (SCP): Protects the circuit from damage due to short circuits.
  • Open-Circuit Protection (OCP): Protects the circuit in case of an open circuit.
  • Wide Input Voltage Range: Operates over a wide range of input voltages, providing flexibility in various applications.

Benefits:

  • Energy Savings: High efficiency results in significant energy savings compared to traditional lighting technologies.
  • Extended LED Lifespan: Precise current regulation and protection features help extend the lifespan of the LEDs.
  • Improved Reliability: Built-in protection mechanisms enhance the reliability of the LED lighting system.
  • Reduced Maintenance Costs: Longer LED lifespan reduces the need for frequent replacements, lowering maintenance costs.
  • Stable Brightness: Accurate current regulation ensures consistent brightness output from the LEDs.

Additional Details:

The MY9168SS is available in a compact package, making it suitable for space-constrained lighting designs. It is designed to meet the safety and performance standards required for lighting applications. The protection features integrated into the IC are essential for ensuring the durability and longevity of LED lighting systems. Its efficient and reliable performance makes it a popular choice for a wide range of LED lighting solutions.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3283 $51.2226
53+ $1.9104 $101.2512
82+ $1.8507 $151.7574
112+ $1.7910 $200.5920
145+ $1.7313 $251.0385
194+ $1.5522 $301.1268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess