Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1451831-MX25V80066M1I02
Manufacturer Mxic
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 8Mbit
Memory Organization 4M x 2, 8M x 1
Memory Interface SPI
Clock Frequency 80MHz
Write Cycle Time - Word, Page 200µs, 5ms
Access Time 8ns
Voltage - Supply 2.3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Ultra Librarian 3D Model Ultra Librarian MX25V80066M1I02 CAD Model

Description

The MX25V80066M1I02 by MXIC is an 8Mb NOR Flash Memory chip utilizing CMOS technology under the MXSMIO® interface, designed for high-speed and reliable data storage in a wide variety of applications. Packaged in an 8-SOP (150mil) form factor, this device caters to compact and space-constrained designs. It is well-suited for use in embedded systems, consumer electronics, and automotive applications where a robust and durable non-volatile memory solution is required. The 8Mb storage capacity, combined with the NOR architecture, provides high-speed read operations and excellent data retention, making it an ideal choice for critical code storage applications such as the BIOS in computers, firmware in telecommunication devices, and system boot processes in various electronic gadgets. MXIC's commitment to quality ensures that the MX25V80066M1I02 offers reliable performance in a broad range of operating conditions.

You May Also Be Interested in

GigaDevice Semiconductor
512Mb(256Mx2) SPI NOR Flash WSON8
Need more? Email Us
ECAD model for GD25S512MDBIGY
Macronix
16Mb Serial NOR Flash
Lowest to $0.4528
ECAD model for MX25R1635FM2IH2
Amd
512kb EPROM 64kx8
Need more? Email Us
ECAD model for AM27C512-70PI
Western Digital
256GB UFS3.0 iNAND MC EU511
Need more? Email Us
ECAD model for SDINEDK4-256-1253
Amd
4M Flash
Need more? Email Us
ECAD model for AM29F400BT-70SET
Mxic
8Mb SPI NOR Flash
Need more? Email Us
ECAD model for MX25V8035FZUI03
Toshiba Semiconductor and Storage
64GB NAND Flash BiCS
Need more? Email Us
ECAD model for TH58LJG9SA4BA8C
Toshiba Semiconductor and Storage
128GB NAND Flash BiCS
Need more? Email Us
ECAD model for TH58LJT0SA4BA8H
Micron Technology Inc.
TLC 8Tbit 8 154/195 LFBGA 8 CT
Need more? Email Us
ECAD model for MT29F8T08EULCHD5-T:C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3039 $58.6755
105+ $1.0699 $112.3395
165+ $1.0364 $171.0060
225+ $1.0031 $225.6975
290+ $0.9696 $281.1840
390+ $0.8693 $339.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,782 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention