Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Max Frequency 1 MHz
Maximum Operating Temperature 105 °C
Max Supply Voltage 6 V
Memory Size 128 B
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
RoHS Compliant
Win Source Part Number 1041680-CAT93C46SA
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT93C46SA CAD Model

Description

The ON Semiconductor CAT93C46SA is a high-performance, 1-Kb Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip designed for a wide array of applications requiring data storage and retrieval. This device offers a robust storage solution with its small form factor and low power consumption, making it ideal for space-constrained and power-sensitive applications.

Key Features

  • Memory Size: 1-Kb organized as 64 x 16 bits, suitable for storing configuration data, calibration constants, and device identification information.
  • Interface Type: The device supports the industry-standard 3-wire serial interface, ensuring compatibility with most microcontrollers and easy integration into existing designs.
  • Operating Voltage Range: The CAT93C46SA operates over a wide voltage range from 1.8V to 5.5V, accommodating various logic levels and system power supplies.
  • Write Protection: Features a write-protect pin to prevent inadvertent writes, which is crucial for applications requiring data integrity.
  • Self-Timed Write Cycle: Includes an automatic erase-before-write capability, simplifying the write operation and ensuring data reliability.
  • High Reliability: Guaranteed for 1 million write cycles per bit and a data retention period of 100 years, offering long-term data stability.
  • Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.

Applications

The CAT93C46SA is versatile and can be used in a variety of sectors, including:

  • Automotive systems
  • Consumer electronics
  • Industrial controls
  • Medical devices
  • Telecommunication systems

Package and Availability

The CAT93C46SA is available in multiple package options, including the space-saving 8-pin SOIC (Small Outline Integrated Circuit) and TSSOP (Thin Shrink Small Outline Package) formats. These options provide flexibility for PCB (Printed Circuit Board) design and space management. Check with ON Semiconductor or authorized distributors for availability and bulk ordering options.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $14.6242
ECAD model for IS43TR16640BL-125KBL
Micron Technology Inc.
LPDDR3 24G 384MX64 Fbga 6DP
Lowest to $16.4520
ECAD model for EDFP264A2PB-JD-F-R
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Rohm Semiconductor
IC FRAM 1MBIT I2C 3.4MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 1Mbit I²C 3.4 MHz 130 ns 8-SOP
Lowest to $2.8601
ECAD model for MR44V100AMAZAATL
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP / EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
Need more? Email Us
ECAD model for 24CW640T-I/CS0668
Micron Technology Inc.
LPDDR3 128MX64 Plastic Wfbga 1.2
Need more? Email Us
ECAD model for EDF8164A3PF-JD-F-R
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S200BC
Hitachi, Ltd
Need more? Email Us
ECAD model for HN27C4001G-10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention