The XRCGD48M000KZQ55R0 is a ceramic resonator manufactured by Murata Electronics North America. This resonator provides a stable and accurate frequency reference for various electronic circuits. It is designed as a cost-effective alternative to crystal oscillators in applications where high precision is not critical. The XRCGD48M000KZQ55R0 is known for its compact size, ease of use, and robust construction.
Applications
- Microcontroller clock sources
- Remote control devices
- Wireless communication modules
- Automotive electronics
- Consumer electronics
Features
- Frequency of 48 MHz
- Compact SMD package
- High stability
- Cost-effective
- RoHS compliant
Benefits
- Reliable frequency reference for digital circuits
- Reduced board space requirements due to small size
- Simple integration with microcontrollers
- Lower cost compared to crystal oscillators
- Compliance with environmental regulations
Additional Details
The XRCGD48M000KZQ55R0 offers a frequency tolerance of ±0.5%. Its operating temperature range is typically from -20°C to +80°C. The device is designed for use with a wide range of microcontrollers. It provides a stable and reliable clock signal for digital systems. The resonator is constructed from high-quality ceramic materials, ensuring long-term stability and reliability. It is available in a standard SMD package for easy assembly. The device is designed to minimize external components, simplifying circuit design. The ceramic resonator provides good shock and vibration resistance, making it suitable for demanding applications. It is also insensitive to moisture and humidity, ensuring consistent performance in various environmental conditions.