EN
  • EN
  • DE

XRCGA30M000F0L00R0

Part No XRCGA30M000F0L00R0
Manufacturer Murata Electronics North America
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Termination SMD/SMT
Win Source Part Number 990162-XRCGA30M000F0L00R0
Categories OEM Parts(T-Z)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XRCGA30M000F0L00R0 CAD Model

Description

The XRCGA30M000F0L00R0 is a ceramic resonator manufactured by Murata Electronics North America. This resonator provides a stable and accurate clock signal for various electronic circuits. It is designed for applications requiring precise timing and compact size.

Applications:

  • Microcontrollers: Used as a clock source for microcontrollers in embedded systems.
  • Remote Controls: Provides timing signals for infrared (IR) and radio frequency (RF) remote controls.
  • Consumer Electronics: Employed in various electronic devices such as televisions, DVD players, and audio equipment.
  • Industrial Control Systems: Provides timing signals for PLCs and other automation equipment.
  • Automotive Electronics: Used in automotive control systems for engine management and other applications.

Features:

  • Frequency: 30.000 MHz
  • Frequency Tolerance: ±0.5%
  • Operating Temperature Range: -20°C to +80°C
  • Package: SMD (Surface Mount Device)
  • Compact Size: Small footprint for space-saving designs.
  • High Stability: Provides a stable and reliable clock signal.

Benefits:

  • Stable Clock Signal: Ensures reliable operation of electronic circuits.
  • Compact Design: Allows for smaller and more compact device designs.
  • Wide Temperature Range: Operates reliably over a broad range of environmental conditions.
  • Cost-Effective: Provides a cost-effective solution for clock generation.
  • Easy Integration: Simple to incorporate into various circuit designs.

Technical Specifications:

  • Frequency Stability Over Temperature: Typically ±0.5% from -20°C to +80°C.
  • Resonant Resistance: Typically 30 Ohms
  • Load Capacitance: 10 pF
  • Aging: ±0.3% per year
  • Storage Temperature Range: -40°C to +85°C
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
U-blox
Lowest to $110.7143

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess