EN
  • EN
  • DE

TZB4Z030BA110T00

Part No TZB4Z030BA110T00
Manufacturer Murata Electronics North America
Catalog Trimmers, Variable Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Trimmers,Variable Capacitors
Manufacturer Murata Electronics North America
Win Source Part Number 397371-TZB4Z030BA110T00
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZB4Z030BA110T00 CAD Model

Description

The TZB4Z030BA110T00 is a trimmer capacitor manufactured by Murata Electronics North America, commonly used for fine-tuning electronic circuits where precise capacitance adjustment is required.

Applications:

  • RF (Radio Frequency) circuits: Used in oscillators, filters, and impedance matching networks for tuning and calibration.
  • Wireless Communication: Found in devices like radios, transceivers, and remote controls for frequency adjustment and signal optimization.
  • Consumer Electronics: Employed in televisions, audio equipment, and other devices where precise tuning of resonant circuits is necessary.
  • Industrial Equipment: Utilized in test and measurement equipment, sensors, and control systems for calibration and fine-tuning.
  • Medical Devices: Incorporated into medical imaging and diagnostic equipment where precise frequency adjustments are critical.

Features:

  • Precise Capacitance Adjustment: Allows for very fine and accurate tuning of circuits.
  • High Q Factor: Provides low losses and efficient energy storage in resonant circuits, resulting in improved performance.
  • Stable Performance: Offers consistent and reliable performance over a range of temperatures and frequencies.
  • Compact Size: Designed for use in space-constrained applications, allowing for integration into small devices.
  • RoHS Compliant: Meets environmental standards by being free of hazardous substances.

Benefits:

  • Optimized Circuit Performance: Enables precise tuning, resulting in improved circuit performance and efficiency.
  • Enhanced Reliability: Provides stable and consistent operation, ensuring long-term reliability of electronic devices.
  • Miniaturization: Compact size allows for use in smaller devices without compromising performance.
  • Ease of Adjustment: Designed for easy and precise adjustments during manufacturing and calibration.
  • Environmental Compliance: Meets environmental regulations, making it suitable for use in environmentally conscious applications.

Specific electrical characteristics, such as capacitance range, voltage rating, and temperature coefficient, can be found in the manufacturer's datasheet. It is essential to consult the datasheet for detailed specifications before use.

You May Also Be Interested in

EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Lowest to $37.2795
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
Lowest to $53.0649
Knowles Johanson Manufacturing
CAP TRIMMER 0.5-2.5PF 250V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 16-100PF 175V TH
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIM 100-200PF 50V SMD
Lowest to $1.6008
EW Electronics
CAP TRIM 2-6PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess