EN
  • EN
  • DE

GMA30300

Part No GMA30300
Manufacturer Sprague-Goodman
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 16-100PF 175V TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Trimmers, Variable Capacitors
Mfr Sprague-Goodman
Series GM
Package Bulk
Product Status Obsolete
Capacitance Range 16 ~ 100pF
Adjustment Type Top
Voltage - Rated 175 V
Dielectric Material Mica
Size / Dimension 0.752" L x 0.375" W (19.10mm x 9.53mm)
Height - Seated (Max) 0.780" (19.80mm)
Temperature Range - Operating -35°C ~ 85°C
Mounting Type Bracket Mount
Features General Purpose
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.30.0090
Win Source Part Number 872805-GMA30300
Ultra Librarian 3D Model Ultra Librarian GMA30300 CAD Model

Description

The 872805-GMA30300 is a variable capacitor with a capacitance range of 16pF to 100pF. It is designed for general-purpose applications and is suitable for use in various electronic circuits.

  • Capacitance Range: 16pF to 100pF
  • Applications: General-purpose
  • Package: Bulk
  • Standard Package: 1,000 pcs
  • Rated Voltage: 175V
  • Operating Temperature Range: -35°C to 85°C
  • Series: GM
  • Manufacturer: Sprague-Goodman
  • Status: Obsolete

You May Also Be Interested in

Murata Electronics North America
CAP TRIMMER 2-6PF 100V SMD
Lowest to $0.5350
P5M
Knowles Voltronics
CAP TRIMMER 0.6-4.5PF 500V
Lowest to $0.1178
Murata Electronics North America
CAP TRIMMER 0.65-2.5PF 25V SMD
Lowest to $1.1769
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD / 1.5 ~ 3pF Trimmer Capacitor 125 V Top Surface Mount
Lowest to $3.3303
Sprague-Goodman
CAP TRIMMER 0.8-16PF 1250V / 0.8 ~ 16pF Trimmer Capacitor 1250 V Top User Defined
Need more? Email Us
Murata Electronics North America
CAP TRIM 100-200PF 50V SMD
Lowest to $1.6008
Knowles Johanson Manufacturing
CAP TRIMMER 0.5-2.5PF 250V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 2-6PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 2-6PF 100V SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess