EN
  • EN
  • DE

SFECF10M7DF0021-R0

Part No SFECF10M7DF0021-R0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ceramic Filters
Mfr Murata Electronics
Series CERAFIL®, SFECF
Package Tape & Reel (TR)
Frequency 10.7MHz Center
Impedance 330Ohm
Bandwidth 150 kHz
Insertion Loss 6dB
Filter Type FM
Mounting SMD (SMT)
Package / Case 1412 (3531 Metric), 6 PC Pad
Dimension 0.136" L x 0.122" W (3.45mm x 3.10mm)
Height (Max) 0.055" (1.40mm)
Base Product Number SFECF
Standard Package 2,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1277180-SFECF10M7DF0021-R0
Ultra Librarian 3D Model Ultra Librarian SFECF10M7DF0021-R0 CAD Model

Description

The Murata Electronics SFECF10M7DF0021-R0 is a ceramic filter with a frequency of 10.7MHz center and an impedance of 330Ohm.

  • Frequency: 10.7MHz center
  • Impedance: 330Ohm
  • Insertion Loss: 6dB
  • Bandwidth: 150 kHz
  • Filter Type: FM
  • Series: CERAFIL® SFECF series
  • Height: 0.055" (1.40mm)
  • Packaging: Tape and reel package with 2,000 standard packages
  • Package/Case: 1412 (3531 Metric), 6 PC Pad
  • Mounting Technology: SMD (SMT) technology
  • ECCN: EAR99
  • MSL level: 2A (4 Weeks)

You May Also Be Interested in

Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3371
Need more? Email Us
Anatech Electronics Inc.
2700 MHZ CERAMIC BAND PASS FILTE
Lowest to $107.4598
Mini-Circuits
LTCC BAND PASS FILTER, 2850 - 29
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2800 - 34
Lowest to $9.0711
Anatech Electronics Inc.
1695 MHZ CERAMIC BANDPASS FILTER
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2340 - 25
Lowest to $6.8520
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3000
Lowest to $3.9532
Mini-Circuits
LTCC BAND PASS FILTER, 1500 - 16
Lowest to $11.3896
Mini-Circuits
LTCC BAND PASS FILTER, 2170 - 23
Lowest to $6.8904

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess