EN
  • EN
  • DE

CDBKB455KCLY13-R0

Part No CDBKB455KCLY13-R0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description DISCR RAD FOR SONY CXA1003BM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Murata Electronics North America
Package Tape & Reel
Product Status Obsolete
Frequency 455kHz Center
Bandwidth 13 kHz
Insertion Loss 3dB
Filter Type Discriminator
Mounting Type Surface Mount
Package / Case 2-SMD
Size / Dimension 0.260" L x 0.236" W (6.60mm x 6.00mm)
Height (Max) 0.122" (3.10mm)
Base Product Number CDBKB
Standard Package 500 pcs
MSL Level 5 (48 Hours)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 866181-CDBKB455KCLY13-R0
Ultra Librarian 3D Model Ultra Librarian CDBKB455KCLY13-R0 CAD Model

Description

The CDBKB455KCLY13-R0 is a ceramic filter in the Filters - Ceramic Filters category. It does not belong to any specific series. CDBKB455KCLY13-R0 is from undefined Manufacturer.

  • Category: Filters - Ceramic Filters
  • Series: None
  • Package: Tape & Reel
  • Standard Package: 500 pcs
  • Size/Dimension: 0.260" L x 0.236" W (6.60mm x 6.00mm)
  • Height (Max): 0.122" (3.10mm)
  • Filter Type: Discriminator
  • Frequency: 455kHz center
  • Insertion Loss: 3dB
  • Bandwidth: 13 kHz
  • Mounting Type: Surface Mount
  • Package/Case: 2-SMD
  • Status: Obsolete - Not Recommended for New Designs
  • ECCN: EAR99
  • HTSUS Code: 8541.60.0080

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 12100 - 1
Lowest to $13.7686
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3371
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 8550 - 87
Lowest to $9.7016
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us
Anatech Electronics Inc.
1695 MHZ CERAMIC BANDPASS FILTER
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 7100 - 73
Lowest to $10.4288
Mini-Circuits
LTCC BAND PASS FILTER, 1480 - 15
Lowest to $9.1411
Mini-Circuits
LTCC BAND PASS FILTER, 2850 - 29
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 1500 - 16
Lowest to $11.3896

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess