EN
  • EN
  • DE

S-80817ANMP-EDE-T2

Part No S-80817ANMP-EDE-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090388-S-80817ANMP-EDE-T2
Categories PMIC - Voltage Reference
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-80817ANMP-EDE-T2 CAD Model

Description

The S-80817ANMP-EDE-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor the input voltage and issue a reset signal when the voltage falls below a specified threshold. This is crucial for preventing erratic operation and potential damage to microcontrollers, memory, and other voltage-sensitive components in electronic devices.

Applications

  • Microcontroller Reset
  • Power Supply Monitoring
  • Battery Backup Systems
  • Portable Electronics
  • Industrial Control Equipment

Features

  • High-Accuracy Voltage Detection
  • Low Current Consumption
  • Hysteresis Included
  • Small Surface-Mount Package
  • Wide Operating Temperature Range

Benefits

  • Provides a reliable reset signal, ensuring stable system startup and preventing data corruption.
  • Extends battery life in portable devices by minimizing power consumption.
  • Reduces the risk of false resets due to voltage noise with built-in hysteresis.
  • Enables compact circuit designs due to the small package size.
  • Suitable for a wide range of operating environments due to its temperature tolerance.

The S-80817ANMP-EDE-T2 is particularly well-suited for applications demanding precise voltage monitoring and low power consumption. The included hysteresis helps to prevent unwanted reset events due to minor voltage fluctuations, enhancing overall system stability. Its small form factor allows for easy integration into space-constrained PCBs. This voltage detector is an essential component for ensuring the reliable and safe operation of numerous electronic systems. For precise voltage threshold levels and more detailed specifications, consult the manufacturer's datasheet for the S-80817ANMP-EDE-T2.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess