EN
  • EN
  • DE

CDSCB10M7GF123S-R0

Part No CDSCB10M7GF123S-R0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description DISCR SMD FOR TOSHIBA TA31275FN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Murata Electronics North America
Series CDSCB
Package Tape & Reel
Product Status Active
Frequency 10.7MHz Center
Filter Type Discriminator
Mounting Type Surface Mount
Package / Case 1808 (4520 Metric), 2 PC Pad
Size / Dimension 0.177" L x 0.079" W (4.50mm x 2.00mm)
Height (Max) 0.039" (1.00mm)
Base Product Number CDSCB
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 92413-CDSCB10M7GF123S-R0
Ultra Librarian 3D Model Ultra Librarian CDSCB10M7GF123S-R0 CAD Model

Description

Overview

The CDSCB10M7GF123S-R0 is a high-precision electronic component used in various applications. Its compact design and superior performance make it ideal for use in modern electronic devices. It offers exceptional reliability and efficiency, which is critical for today’s technology-driven environment.

Features and Benefits

  • High precision and performance
  • Compact and lightweight design
  • Reliability and long lifespan

Applications

  • Consumer electronics
  • Automotive electronics
  • Communication devices
  • Industrial automation

Additional Details

This component is engineered to provide stability and performance in demanding conditions, making it suitable for a wide range of electronic projects.

You May Also Be Interested in

Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3371
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 8550 - 87
Lowest to $9.7016
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Anatech Electronics Inc.
3300 MHZ CERAMIC BAND PASS FILTE / 3.3GHz Center Band Pass Ceramic Filter 20 MHz 50Ohm 16-SMD Module
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 4250 - 63
Lowest to $9.4327
Mini-Circuits
LTCC BAND PASS FILTER, 12100 - 1
Lowest to $13.7686
Anatech Electronics Inc.
1695 MHZ CERAMIC BANDPASS FILTER
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3000
Lowest to $3.9532

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0829 $59.5595
130+ $0.8887 $115.5310
205+ $0.8609 $176.4845
280+ $0.8331 $233.2680
360+ $0.8053 $289.9080
480+ $0.7220 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess