EN
  • EN
  • DE

SCA61T-FA1H1G-1

Part No SCA61T-FA1H1G-1
Manufacturer Murata Electronics North America
Catalog Sensors, Transducers Shunts, Jumpers
Description INCLINOMETER 1-AXIS 90DEG 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Status Active
Axis X or Y
Measuring Range ±90°
Sensitivity 2V/g
Bandwidth 8 to 28Hz
Voltage Rating 4.75 to 5.25V
Output Type Voltage
Temperature Range - Operating -40°C to 125°C (TA)
Win Source Part Number 126732-SCA61T-FA1H1G-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCA61T-FA1H1G-1 CAD Model

Description

The Murata Electronics North America 126732-SCA61T-FA1H1G-1 is a sensor/transducer product that has a voltage rating of 4.75 to 5.25V.

  • Output Type: Voltage
  • Bandwidth: 8 to 28Hz
  • Popularity: Medium
  • Supply and Demand Status: Balance
  • Measuring Range: ±90°
  • Sensitivity: 2V/g
  • Axis: X or Y
  • Temperature Range: -40°C to 125°C (TA)

You May Also Be Interested in

Murata Electronics North America
INCLINOMETER 1-AXIS 90DEG 8SMD
Need more? Email Us
Murata Electronics North America
INCLINOMETER 1-AXIS 30DEG 8SMD
Need more? Email Us
Murata Electronics North America
INCLINOMETER 1-AXIS 30DEG 8SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess