EN
  • EN
  • DE

SCA1000-N1000070-6

Part No SCA1000-N1000070-6
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Accelerometers
Description ACCEL 4G ANALOG/SPI 12SMD / Accelerometer X, Y Axis ±4g 115Hz 12-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr Murata Electronics
Package Tape & Reel (TR)
Product Status Obsolete
Type Analog, Digital
Axis X, Y
Acceleration Range ±4g
Sensitivity (mV/g) 550
Bandwidth 115Hz
Output Type Analog, SPI
Voltage - Supply 4.75V ~ 5.25V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 12-SMD, L-Bend
Supplier Device Package 12-SMD
Base Product Number SCA1000
Standard Package 600
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1235104-SCA1000-N1000070-6
Ultra Librarian 3D Model Ultra Librarian SCA1000-N1000070-6 CAD Model

Description

The Murata Electronics SCA1000-N1000070-6 is a motion sensor accelerometer that belongs to the category of sensors and transducers.

  • Types: Analog and Digital
  • Feature: Temperature Sensor
  • Package: Tape and Reel (TR)
  • Standard Package: 600
  • Mounting Style: SMD (SMT)
  • Output Type: Analog and SPI
  • Bandwidth: 115Hz
  • Axis: X, Y
  • Acceleration Range: ±4g
  • Sensitivity: 550 mV/g
  • Voltage Supply: 4.75V to 5.25V
  • Package/Case: 12-SMD, L-Bend
  • Supplier Device Package: 12-SMD
  • Operating Temperature: -40°C to 125°C (TA)
  • MSL Level: 3 (168 hours)
  • HTSUS: 9031.80.8085
  • Manufacturer: Murata Electronics
  • Base Product Number: SCA1000
  • Status: Obsolete

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Memsic Inc.
Accelerometer Axis
Need more? Email Us
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess