EN
  • EN
  • DE

SAFFB751MFA0F0AR15

Part No SAFFB751MFA0F0AR15
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+/Rohs
Reference case 5k pcs/Per Reel
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 756406-SAFFB751MFA0F0AR15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFFB751MFA0F0AR15 CAD Model

Description

The SAFFB751MFA0F0AR15 is a Murata Electronics North America Surface Acoustic Wave (SAW) filter. SAW filters are electronic components used to selectively filter frequencies in radio frequency (RF) applications. They are commonly used in wireless communication systems to isolate desired signals from unwanted noise and interference.

Applications

  • Mobile Phones: Filtering RF signals in cellular communication bands.
  • Wireless LAN (Wi-Fi) Devices: Isolating Wi-Fi channels and reducing interference.
  • Bluetooth Devices: Filtering Bluetooth signals for clear communication.
  • GPS Receivers: Removing unwanted signals to improve GPS accuracy.
  • Remote Control Systems: Filtering signals in remote control applications.

Features

  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength.
  • High Attenuation: Effectively suppresses unwanted frequencies.
  • Small Size: Compact surface-mount package for space-constrained applications.
  • Stable Performance: Provides consistent performance over a wide temperature range.
  • Precise Frequency Response: Offers accurate filtering characteristics.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits

  • Improved Signal Quality: Removes unwanted noise and interference, resulting in clearer signals.
  • Increased Communication Range: Minimizes signal loss, allowing for longer communication distances.
  • Reduced Interference: Prevents unwanted signals from interfering with desired signals.
  • Enhanced System Performance: Improves the overall performance of wireless communication systems.
  • Simplified Design: Easier to integrate into RF circuits compared to other filter technologies.

Additional Details

The SAFFB751MFA0F0AR15 is a surface-mount device (SMD) that can be easily integrated into printed circuit boards (PCBs) using standard SMT assembly techniques. It is designed to meet stringent performance requirements in various RF applications. Specific technical specifications, such as center frequency, bandwidth, and insertion loss, can be found in the Murata datasheet for this part number.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2264 $58.8640
625+ $0.1860 $116.2500
965+ $0.1802 $173.8930
1,325+ $0.1744 $231.0800
1,715+ $0.1686 $289.1490
2,295+ $0.1513 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess