EN
  • EN
  • DE

SAFFB1G88KC1F0AR1X

Part No SAFFB1G88KC1F0AR1X
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964204-SAFFB1G88KC1F0AR1X
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFFB1G88KC1F0AR1X CAD Model

Description

The SAFFB1G88KC1F0AR1X is a Murata Electronics North America product, classified as a SAW (Surface Acoustic Wave) filter. These filters are widely used in radio frequency (RF) applications to selectively pass or reject specific frequencies, ensuring clear and efficient signal transmission and reception.

Applications:

  • Mobile Communication Devices: Used in cellular phones and other mobile devices to filter unwanted signals and improve the clarity of voice and data transmissions.
  • Wireless Communication Systems: Employed in wireless routers, access points, and base stations to enhance signal quality and reduce interference.
  • Satellite Communication: Integrated into satellite receivers and transmitters to filter out noise and improve signal reception.
  • Television Broadcasting: Used in TV tuners and set-top boxes to isolate specific channels and ensure clear picture and sound quality.
  • Automotive Electronics: Applied in automotive communication systems for keyless entry, remote start, and tire pressure monitoring systems (TPMS).

Features:

  • High Selectivity: Provides excellent signal isolation, ensuring only the desired frequencies pass through with minimal attenuation.
  • Low Insertion Loss: Minimizes signal loss, maximizing the efficiency of the communication system.
  • Compact Size: Designed to be small and lightweight, making it suitable for use in portable and space-constrained devices.
  • Stable Performance: Offers reliable performance over a wide range of temperatures and environmental conditions.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring it is environmentally friendly.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signal transmission and reception.
  • Enhanced Communication Efficiency: Reduces signal loss, maximizing the range and performance of wireless communication systems.
  • Reduced Interference: Minimizes the impact of external signals on the desired frequency band, ensuring stable and consistent performance.
  • Increased Device Performance: Optimizes the performance of mobile devices, wireless systems, and other electronic equipment.
  • Environmental Compliance: Meets environmental regulations, making it a sustainable and responsible choice.

Additional Details:

SAW filters like the SAFFB1G88KC1F0AR1X are manufactured using precise lithography techniques to create a piezoelectric substrate with interdigital transducers (IDTs). These transducers convert electrical signals into mechanical waves and vice versa, enabling the filter to selectively pass or reject specific frequencies based on the design of the IDTs and the properties of the substrate. Specific technical specifications, such as center frequency, bandwidth, and insertion loss, can be found in the product datasheet provided by Murata Electronics North America. The filter is designed for surface mount technology (SMT) assembly, allowing for easy integration into electronic devices.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess