EN
  • EN
  • DE

SAFEB2G14AL0LF00R15

Part No SAFEB2G14AL0LF00R15
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091014-SAFEB2G14AL0LF00R15
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEB2G14AL0LF00R15 CAD Model

Description

The SAFEB2G14AL0LF00R15 is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. SAW filters are essential components in RF (Radio Frequency) systems, used to selectively allow desired frequencies to pass while attenuating unwanted signals, thereby enhancing signal clarity and overall system performance.

Applications

  • Wireless Communication Systems
  • Cellular Phones
  • Wi-Fi Devices
  • GPS Navigation Systems
  • Satellite Radio Receivers

Features

  • High Selectivity: Provides sharp cut-off characteristics for precise frequency filtering.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • Surface Mount Device (SMD): Allows for easy and automated assembly on circuit boards.
  • Compact Size: Enables integration into space-constrained devices.
  • Stable Performance: Maintains consistent characteristics over a wide temperature range.

Benefits

  • Improved Signal-to-Noise Ratio: Reduces interference and improves signal clarity.
  • Enhanced Receiver Sensitivity: Increases the ability to detect weak signals.
  • Increased System Reliability: Prevents unwanted signals from interfering with the intended signal.
  • Simplified Circuit Design: Reduces the need for complex filtering circuits.
  • Optimized Power Consumption: Minimizes energy usage by ensuring efficient signal transmission.

Additional Details

The SAFEB2G14AL0LF00R15 SAW filter works by converting electrical signals into mechanical waves on a piezoelectric substrate. These waves are then used to selectively filter the signal based on its frequency. The filter's frequency response and other performance characteristics are determined by the physical design and the materials used in its construction. The "R15" likely indicates the reel size or other packaging details.

Murata is a leading manufacturer of SAW filters, known for their high quality and reliability. These filters are used extensively in a variety of wireless communication applications, ensuring optimal performance and signal integrity.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess