EN
  • EN
  • DE

C1608X5R0J106MTJ00N

Part No C1608X5R0J106MTJ00N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974049-C1608X5R0J106MTJ00N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608X5R0J106MTJ00N CAD Model

Description

The C1608X5R0J106MTJ00N is a multilayer ceramic capacitor (MLCC) from TDK Corporation, designed for general-purpose applications requiring relatively high capacitance in a small package. It utilizes the X5R dielectric, offering a good balance between capacitance value and temperature stability.

Applications:

  • Bypass and decoupling in power supplies and digital circuits
  • Smoothing circuits
  • General-purpose applications in consumer electronics
  • Mobile devices and portable electronics
  • Industrial equipment

Features:

  • Size: 1608 (EIA 0603) - 1.6mm x 0.8mm
  • Capacitance: 10µF (microfarads)
  • Voltage Rating: 6.3V (Volts)
  • Dielectric: X5R - Offers a good capacitance-to-size ratio
  • Termination: Nickel barrier with Tin plating – Suitable for soldering
  • RoHS Compliant

Benefits:

  • High Capacitance in Small Size: Provides a large capacitance value in a compact 0603 package.
  • Stable Performance: The X5R dielectric offers reasonable capacitance stability over a range of temperatures and voltages.
  • Reliable: Manufactured by TDK, ensuring high quality and consistent performance.
  • Cost-Effective: Offers a good balance of performance and cost for general-purpose applications.
  • Easy to Solder: The nickel barrier termination facilitates reliable soldering.

Technical Specifications:

The C1608X5R0J106MTJ00N capacitor with its X5R dielectric exhibits a capacitance variation within ±15% over the temperature range of -55°C to +85°C. This makes it suitable for applications where moderate temperature variations are expected. Its low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) contribute to its effectiveness in decoupling and bypassing applications. It is designed to withstand reflow soldering processes.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0200 $50.0000
6,065+ $0.0165 $100.0725
9,435+ $0.0159 $150.0165
12,990+ $0.0154 $200.0460
16,780+ $0.0149 $250.0220
22,390+ $0.0134 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264,640 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess