EN
  • EN
  • DE

SAEEL837MMA0F0AR15

Part No SAEEL837MMA0F0AR15
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836571-SAEEL837MMA0F0AR15
Ultra Librarian 3D Model Ultra Librarian SAEEL837MMA0F0AR15 CAD Model

Description

The SAEEL837MMA0F0AR15 is a multilayer ceramic chip inductor produced by Murata Electronics. It is designed for high-frequency applications requiring stable inductance and a high Q factor, making it suitable for use in various wireless communication and RF circuits. Its small size and surface-mount configuration allow for compact and efficient designs.

Applications

  • RF Filters: Used in filter circuits to attenuate unwanted signals and improve signal clarity.
  • Impedance Matching: Employed in matching networks to optimize signal transfer between different circuit stages.
  • Wireless Communication Systems: Integrated in smartphones, tablets, and other wireless devices for signal conditioning and filtering.
  • Resonant Circuits: Used as a key component in resonant circuits to achieve specific frequency responses.

Features

  • Multilayer Ceramic Construction: Ensures high Q factor and stable inductance over a wide frequency range.
  • Surface Mount Technology (SMT): Enables automated assembly and compact circuit design.
  • Small Form Factor: Suitable for high-density circuit boards and miniaturized devices.
  • High Self-Resonant Frequency (SRF): Allows for optimal performance in high-frequency applications.
  • Excellent Temperature Stability: Maintains consistent performance across a wide range of operating temperatures.
  • RoHS Compliance: Meets environmental standards and is free from hazardous substances.

Benefits

  • Enhanced Signal Quality: High Q factor minimizes signal loss and improves overall signal integrity.
  • Reduced Board Space: Compact size enables smaller and more efficient device designs.
  • Reliable Performance: Stable inductance ensures consistent performance over time and temperature variations.
  • Cost-Effective Solution: Automated manufacturing and standardized packaging reduce overall costs.
  • Easy Integration: Surface mount design simplifies the assembly process and reduces manufacturing time.

Additional Details

Refer to the official Murata datasheet for the SAEEL837MMA0F0AR15 for specific technical data, including inductance value, Q factor, SRF, and DC resistance. It is critical to follow recommended soldering profiles and handling procedures during assembly to ensure optimal performance and reliability. This inductor is commonly used in applications requiring precise and stable inductance values at high frequencies.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess