EN
  • EN
  • DE

ADV7800BSTZ-80

Part No ADV7800BSTZ-80
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 176LQFP / Video Decoder, Digitizer, Filter IC Serial NTSC, PAL, SECAM 176-LQFP (24x24) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function Decoder, Digitizer, Filter
Applications HDTV
Standards NTSC, PAL, SECAM
Control Interface Serial
Voltage - Supply 1.75V ~ 1.85V
Mounting Type Surface Mount
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number ADV7800
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 45056-ADV7800BSTZ-80
Ultra Librarian 3D Model Ultra Librarian ADV7800BSTZ-80 CAD Model

Description

Product Overview: ADV7800BSTZ-80 by Analog Devices Inc.

The ADV7800BSTZ-80 is a high-performance, mixed-signal video processing IC from the renowned manufacturer Analog Devices Inc. This advanced component is designed to cater to a wide range of video applications, providing top-notch solutions for video signal reception and processing. Ideal for use in professional video editing, broadcasting, and high-end consumer electronics, the ADV7800BSTZ-80 stands out with its exceptional video quality and versatility.

Key Features

  • High-Quality Video Processing: The ADV7800BSTZ-80 supports various video formats and standards, ensuring compatibility with multiple video sources and displays.
  • Integrated 3D Comb Filter: This feature allows for superior decoding of composite video signals, resulting in cleaner and more accurate color separation.
  • Multiple Input Formats: The device accepts a wide range of input formats, including composite, S-Video, component, SCART, and RGB, making it highly adaptable to different signal types.
  • Programmable Scaler: With an onboard programmable scaler, this IC can upscale or downscale video to match the desired output resolution, maintaining optimal picture quality.
  • Advanced De-Interlacing: The ADV7800BSTZ-80 utilizes sophisticated algorithms to convert interlaced video into a progressive format, enhancing the clarity and sharpness of fast-moving images.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, making it suitable for energy-conscious applications.

Applications

  • High-Definition Televisions (HDTVs)
  • Professional Video Editing Suites
  • Digital Video Recorders (DVRs)
  • Video Projectors
  • Video Conference Systems

The ADV7800BSTZ-80 is packaged in a compact LQFP-80 (Low-profile Quad Flat Package), ensuring a small footprint for space-constrained designs. It operates over a wide temperature range, making it reliable for use in diverse environments. With its robust feature set and Analog Devices' reputation for quality, the ADV7800BSTZ-80 is an excellent choice for developers looking to create or upgrade their video processing systems.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4001 $82.2003
6+ $22.4821 $134.8926
8+ $21.7798 $174.2384
11+ $21.0776 $231.8536
15+ $20.3742 $305.6130
19+ $18.2675 $347.0825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess