EN
  • EN
  • DE

PEHH0006

Part No PEHH0006
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 272789-PEHH0006
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEHH0006 CAD Model

Description

The PEHH0006 is a product manufactured by Murata Electronics North America. Based on available information, it is classified as a common-mode choke coil. Common-mode chokes are essential components in electronic circuits designed to suppress common-mode noise, which is a type of electromagnetic interference (EMI) that can disrupt circuit performance and cause signal degradation. They work by presenting a high impedance to common-mode currents while allowing differential-mode currents (the desired signal) to pass through with minimal attenuation.

Applications

  • Power supplies to reduce conducted EMI
  • USB interfaces to filter noise and improve signal integrity
  • Audio equipment to minimize noise and distortion
  • Networking equipment (Ethernet, etc.) to reduce interference
  • Data communication lines to improve signal quality

Features

  • High common-mode impedance to effectively suppress noise
  • Low differential-mode impedance to minimize signal attenuation
  • Compact size for space-constrained applications
  • High current handling capacity
  • Wide operating temperature range

Benefits

  • Reduces electromagnetic interference (EMI) and improves signal integrity
  • Enhances the reliability and performance of electronic devices
  • Meets regulatory requirements for EMI emissions
  • Simplifies circuit design by providing a compact noise filtering solution
  • Protects sensitive components from damage due to noise spikes

Common-mode chokes like the PEHH0006 typically consist of two identical inductors wound on a single core. This configuration ensures that the magnetic fields generated by differential-mode currents cancel each other out, resulting in low impedance for the desired signal. Conversely, common-mode currents generate magnetic fields that add up, creating a high impedance that blocks the noise. Key specifications for common-mode chokes include inductance value, rated current, DC resistance, and common-mode impedance at specific frequencies. These parameters determine the effectiveness of the choke in suppressing noise in a particular application. Murata is a well-known manufacturer of high-quality electronic components, so the PEHH0006 is likely to offer reliable performance and meet industry standards for EMI suppression. Selecting the correct common-mode choke requires careful consideration of the frequency range of the noise, the current requirements of the circuit, and the desired level of attenuation.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess