EN
  • EN
  • DE

XC2V250-6FG256I

Part No XC2V250-6FG256I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 250000
RoHS Non-Compliant
Win Source Part Number 1027046-XC2V250-6FG256I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2V250-6FG256I CAD Model

Description

The XC2V250-6FG256I is a Virtex-II series Field-Programmable Gate Array (FPGA) from Xilinx. As a member of the Virtex-II family, it offers a combination of high performance, advanced features, and cost-effectiveness, making it suitable for a wide range of digital logic applications. The device is designed to provide designers with the flexibility to implement complex digital circuits and systems on a single chip.

Applications:

  • Digital signal processing (DSP): For implementing filters, transforms, and other DSP algorithms.
  • Image and video processing: Used in video encoders, decoders, and image processing systems.
  • Networking and communication: Implemented in routers, switches, and other communication devices.
  • Industrial automation: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Aerospace and defense: Employed in radar systems, navigation systems, and other high-reliability applications.

Features:

  • 250,000 system gates: Provides a substantial amount of logic resources for implementing complex designs.
  • High-speed performance: Delivers high-speed operation for demanding applications.
  • Flexible routing architecture: Enables efficient utilization of the device's resources.
  • Embedded multipliers: Includes dedicated multipliers for high-performance arithmetic operations.
  • On-chip RAM: Provides on-chip memory resources for data storage and buffering.
  • Configuration memory: Stores the configuration data that defines the functionality of the FPGA.
  • FG256 package: Housed in a fine-pitch ball grid array (FBGA) package for high-density mounting.
  • Industrial temperature range: Operates over an extended temperature range for harsh environments.

Benefits:

  • Design flexibility: Allows designers to implement custom logic circuits and systems.
  • High performance: Delivers high-speed operation for demanding applications.
  • Reduced system cost: Integrates multiple functions into a single chip, reducing the need for discrete components.
  • Faster time to market: Enables rapid prototyping and development of new products.
  • Reprogrammability: Allows for easy modification and upgrading of designs.

Additional Details:

The XC2V250-6FG256I requires configuration before it can perform any function. The configuration data is typically loaded from an external memory device or downloaded from a computer via a JTAG interface. Xilinx provides a suite of software tools, including the ISE Design Suite, for designing, simulating, and implementing designs on Virtex-II FPGAs. The device is designed to be highly reliable and is suitable for use in demanding applications where performance and reliability are critical.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess