EN
  • EN
  • DE

NFA31GD100R1014D

Part No NFA31GD100R1014D
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
RoHS State Request Verification
Win Source Part Number 755323-NFA31GD100R1014D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NFA31GD100R1014D CAD Model

Description

The NFA31GD100R1014D is a common mode choke coil manufactured by Murata Electronics North America. It is designed to suppress common mode noise in differential signal lines, such as USB, HDMI, and Ethernet. The compact size and high performance make it ideal for use in a variety of electronic devices.

Applications:

  • USB interfaces: For suppressing common mode noise on USB data lines.
  • HDMI interfaces: For filtering common mode noise on HDMI signals.
  • Ethernet interfaces: For reducing common mode noise on Ethernet data lines.
  • Differential signal lines: For general common mode noise suppression in differential signal circuits.
  • Consumer electronics: In smartphones, tablets, laptops, and other electronic devices.

Features:

  • Common mode choke coil: Effectively suppresses common mode noise.
  • Compact size: Available in a small footprint for space-constrained applications.
  • High impedance: Provides high impedance to common mode noise.
  • Low differential mode impedance: Minimizes signal distortion.
  • Operating temperature range: Wide operating temperature range for reliable performance.
  • Rated Current: 100mA
  • Impedance @ 100MHz: 100 Ohm

Benefits:

  • Reduced EMI: Suppresses common mode noise, reducing electromagnetic interference.
  • Improved signal integrity: Minimizes signal distortion and improves signal quality.
  • Compact design: Small footprint saves valuable board space.
  • Reliable performance: Wide operating temperature range ensures reliable operation.
  • Enhanced system performance: Reduces noise and interference, improving overall system performance.

The NFA31GD100R1014D common mode choke coil is an essential component for suppressing common mode noise in differential signal lines. Its compact size, high performance, and wide operating temperature range make it an excellent choice for a variety of electronic devices. By reducing noise and interference, this choke coil helps to improve signal integrity and enhance overall system performance. This component is designed to reduce unwanted noise without affecting the desired signal traveling through the circuit.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess