EN
  • EN
  • DE

MA58MF140N

Part No MA58MF140N
Manufacturer Murata Electronics North America
Catalog OEM Parts (M - N)
Description Ultrasonic Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997997-MA58MF140N
Categories OEM Parts(M-N)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA58MF140N CAD Model

Description

The MA58MF140N is a multilayer ceramic chip inductor manufactured by Murata Electronics North America. This inductor is designed for high-frequency applications, offering a combination of small size, high Q factor, and stable inductance. It is suitable for use in various RF and wireless communication circuits, providing efficient and reliable performance.

Applications

  • RF filters: Used in RF filters to selectively pass or reject certain frequencies.
  • Matching circuits: Employed in matching circuits to optimize impedance matching between different circuit stages.
  • Oscillators: Integrated into oscillator circuits to provide feedback and frequency control.
  • Wireless communication devices: Used in wireless devices such as smartphones, tablets, and routers for signal tuning and filtering.
  • High-frequency circuits: Employed in various high-frequency circuits for inductance and impedance control.

Features

  • Small size: Allows for easy integration into space-constrained applications.
  • High Q factor: Minimizes losses and improves circuit performance.
  • Stable inductance: Provides consistent inductance values over a wide temperature range.
  • Multilayer construction: Offers high self-resonant frequency and low parasitic capacitance.
  • Surface mount design: Allows for easy mounting on PCBs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved RF performance: Enhances the performance of RF and wireless communication circuits.
  • Reduced losses: Minimizes power losses and improves overall system efficiency.
  • Stable operation: Ensures consistent and reliable operation in demanding applications.
  • Easy to use: Simplifies the design and implementation of RF circuits.
  • Wide range of applications: Suitable for various RF and wireless communication applications.
  • Cost-effective solution: Provides a balance of performance and price.

Additional Details

The MA58MF140N has a specific inductance value, typically in the nanohenry range, and a defined tolerance. The Q factor is usually high, indicating low losses. The self-resonant frequency is high, allowing the inductor to operate effectively at high frequencies. It is designed for surface mount technology (SMT) and comes in a small package size, such as 0402 or 0603. The inductor operates within a specified temperature range and is designed to withstand various environmental conditions. This component is often used in conjunction with other passive components, such as capacitors and resistors, to create RF filters, matching circuits, and other high-frequency circuits.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess