The LSN-2.5/10-D3-C is a common mode choke coil manufactured by Murata Electronics North America. It's designed to suppress common mode noise in electronic circuits, helping to reduce electromagnetic interference (EMI) and ensuring signal integrity. This specific choke is suitable for applications requiring effective noise filtering with specific inductance and current handling characteristics.
Applications
- USB data lines
- Signal lines in various electronic devices
- Power lines in electronic equipment
- LVDS interfaces
- HDMI interfaces
Features
- High common mode impedance to block noise effectively
- Low differential mode impedance to minimize signal distortion
- Compact surface-mount package for easy integration
- Excellent noise suppression capabilities
- RoHS compliant for environmental responsibility
Benefits
- Reduces electromagnetic interference (EMI) significantly
- Improves overall signal integrity
- Conserves board space due to its compact design
- Enhances the reliability of electronic devices
- Aids in meeting regulatory standards related to electromagnetic compatibility
Additional Details
The LSN-2.5/10-D3-C features a common mode inductance of 2.5 mH. It is rated for a current of 10 mA. The compact footprint allows for easy placement on crowded circuit boards. The design ensures that common mode noise is suppressed effectively, while the desired differential signals are passed through with minimal distortion. It is commonly used in consumer electronics, industrial applications, and communication systems.