EN
  • EN
  • DE

SAF-XC167CI-32F20F BB

Part No SAF-XC167CI-32F20F BB
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 716103-SAF-XC167CI-32F20F BB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF-XC167CI-32F20F BB CAD Model

Description

The SAF-XC167CI-32F20F BB is a high-performance 16-bit microcontroller from Infineon Technologies, part of the XC166 family. This microcontroller is designed for demanding real-time control applications requiring a balance of processing power, memory, and peripheral integration. It features a powerful CPU core, a variety of communication interfaces, and extensive on-chip memory, making it suitable for a wide range of industrial and automotive applications.

Applications

  • Automotive Engine Control: Used for managing engine functions such as fuel injection, ignition timing, and emission control.
  • Industrial Motor Control: Employed in controlling AC and DC motors in industrial automation systems.
  • Robotics: Used in robotic systems for motion control, sensor data processing, and communication.
  • Power Electronics: Applied in power inverters, UPS systems, and other power conversion equipment.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation systems.

Features

  • 16-Bit CPU Core: Provides efficient processing for real-time control tasks.
  • 32KB Flash Memory: On-chip Flash memory for storing program code and data.
  • 2KB RAM: On-chip RAM for data storage and processing.
  • CAN Interface: Supports Controller Area Network (CAN) communication for automotive and industrial networking.
  • UART Interface: Provides Universal Asynchronous Receiver/Transmitter (UART) communication for serial data transfer.
  • SPI Interface: Supports Serial Peripheral Interface (SPI) for communication with peripherals.
  • ADC (Analog-to-Digital Converter): Integrated ADC for converting analog signals to digital data.
  • Timers/Counters: Multiple timers and counters for timing and counting functions.
  • PWM (Pulse Width Modulation) Outputs: PWM outputs for controlling motors, lighting, and other devices.

Benefits

  • Real-Time Performance: High-performance CPU and peripheral set enable real-time control applications.
  • Integrated Functionality: On-chip memory and peripherals reduce the need for external components.
  • Communication Capabilities: CAN, UART, and SPI interfaces facilitate communication with other devices and systems.
  • Analog Signal Processing: Integrated ADC enables the processing of analog sensor signals.
  • Versatile Control: Timers, counters, and PWM outputs provide flexible control options.
  • Robust Design: Designed for use in harsh industrial and automotive environments.

Additional Details

The SAF-XC167CI-32F20F BB is typically packaged in a QFP (Quad Flat Package). It requires a specific voltage range for operation, and its power consumption depends on the clock frequency and the active peripherals. Development tools, such as compilers, debuggers, and emulators, are available from Infineon and third-party vendors to support software development. The microcontroller is designed to operate over an extended temperature range, making it suitable for use in demanding environments. The 'BB' at the end of the part number typically indicates a specific package or temperature range variation.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess