The IDT71321SA25J8 is a high-speed, low-power Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). This SRAM is designed for applications requiring fast access times and reliable data storage.
Applications:
- Cache memory in microprocessors
- High-speed data acquisition systems
- Digital signal processing (DSP) applications
- Networking equipment such as routers and switches
- Embedded systems requiring fast memory access
Features:
- Fast access time: 25ns
- Low power consumption
- Single 5V power supply
- Fully static operation: no clock or refresh required
- Equal access and cycle times
- Available in a CERDIP package
- Three-state output
Benefits:
- Improved system performance due to fast access times
- Reduced power consumption, suitable for battery-backed applications
- Simplified system design due to fully static operation
- Reliable data storage without the need for refresh cycles
- Easy integration with microprocessors and other digital systems
Additional Details:
The IDT71321SA25J8 is organized as 2K x 8 bits. It features equal access and cycle times, contributing to its efficient performance. The three-state output allows for easy memory expansion. Consult the datasheet for detailed specifications, including operating temperature range, pin configurations, and electrical characteristics.